Kyocera Corporation Tantalum Capacitors TPSD156M035R0300

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4101-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4101-2-ND
Tantalum Capacitors 478-4101-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4101-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4101-1-ND
Tantalum Capacitors 478-4101-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4101-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4101-6-ND
Tantalum Capacitors 478-4101-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD156M035R0300 - 1113709-TPSD156M035R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD156M035R0300
1113709-TPSD156M035R0300
Tantalum Capacitors - TPSD156M035R0300 1113709-TPSD156M035R0300
Manufacturer: AVX Corporation Win Source Part Number: 1113709-TPSD156M035R 0300 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±20% Manufacturer Size Code: D ESR: 300 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T495D156M035ATE300; T495D156M035ATE30072 80; T495D156M035ATE30042 80; TPSD156M035U0300V; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113709-TPSD156M035R0300
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 300 mOhm
Family Name: TPS
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T495D156M035ATE300; T495D156M035ATE3007280; T495D156M035ATE3004280; TPSD156M035U0300V;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 1360074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360074
Tantalum Capacitors 1360074
Tantalum Capacitor 2917 15uF 35Vdc 20%

Tantalum Capacitor 2917 15uF 35Vdc 20%

Supplier's Site
Tantalum Capacitor, 15Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 29C8048 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
29C8048
Tantalum Capacitor, 15Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 29C8048
TANTALUM CAPACITOR, 15UF, 35V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD156M035R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD156M035R0300
Tantalum Capacitors TPSD156M035R0300
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD156M035R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD156M035R0300
Capacitors - Tantalum Capacitors TPSD156M035R0300
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4101-2-ND 478-4101-6-ND 1113709-TPSD156M035R0300 1360074 29C8048 TPSD156M035R0300 TPSD156M035R0300
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD156M035R0300 Tantalum Capacitors Tantalum Capacitor, 15Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers