Kyocera Corporation SMD 15uF 35V 0.1 Ohm Capacitor TPSD156M035R0100

Description
Cap Tant Solid 15uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD156M035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD156M035R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 15uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD156M035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD156M035R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 35V 0.1 Ohm Capacitor
59-TPSD156M035R0100
SMD 15uF 35V 0.1 Ohm Capacitor 59-TPSD156M035R0100
Cap Tant Solid 15uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD156M035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD156M035R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD156M035R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD156M035R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9156-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9156-2-ND
Tantalum Capacitors 478-9156-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9156-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9156-6-ND
Tantalum Capacitors 478-9156-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9156-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9156-1-ND
Tantalum Capacitors 478-9156-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Electronic Wholesale - TPSD156M035R0100 - 1273739-TPSD156M035R0100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPSD156M035R0100
1273739-TPSD156M035R0100
Electronic Wholesale - TPSD156M035R0100 1273739-TPSD156M035R0100
Manufacturer: AVX Corporation Win Source Part Number: 1273739-TPSD156M035R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): LSR15/35DM100; T86E156M035TASL; T86E156M035RABL; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1273739-TPSD156M035R0100
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): LSR15/35DM100; T86E156M035TASL; T86E156M035RABL;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD156M035R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD156M035R0100
Capacitors - Tantalum Capacitors TPSD156M035R0100
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSD156M035R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD156M035R0100
Tantalum Capacitors TPSD156M035R0100
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J8879 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J8879
Tantalum Capacitor, 15Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J8879
TANTALUM CAPACITOR, 15UF, 35V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD156M035R0100 478-9156-2-ND 478-9156-6-ND 1273739-TPSD156M035R0100 TPSD156M035R0100 TPSD156M035R0100 54J8879
Product Name SMD 15uF 35V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Electronic Wholesale - TPSD156M035R0100 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 35V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Tantalum Capacitors - 1814698 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details