Surface Mount Tantalum Capacitor, TPS Series, 15 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP, 15µF, 35V, 10%, REEL; Capacitance:15µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 91C6231 | 13AC4105 |
| Product Name | Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Cap, 15Μf, 35V, 10%, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |