AVX Corporation Tantalum Capacitors TPSD156K025R0100

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9151-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9151-2-ND
Tantalum Capacitors 478-9151-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9151-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9151-1-ND
Tantalum Capacitors 478-9151-1-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9151-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9151-6-ND
Tantalum Capacitors 478-9151-6-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8874
Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8874
CAPACITOR TANT, 15UF, 25V, 0.1 OHM, 0.1, 2917; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 0.1 OHM, 0.1, 2917; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3630
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3630
Surface Mount Tantalum Capacitor, TPS Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD156K025R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD156K025R0100
Capacitors - Tantalum Capacitors TPSD156K025R0100
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TPSD156K025R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD156K025R0100
Tantalum Capacitors TPSD156K025R0100
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9151-2-ND 478-9151-6-ND 54J8874 15P3630 TPSD156K025R0100 TPSD156K025R0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details