AVX Corporation Tantalum Capacitors - TPSD107M020R0100 TPSD107M020R0100

Description
Manufacturer: AVX Corporation Win Source Part Number: 1273737-TPSD107M020R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20DM100; TPSE107M020R0100; LSR100/20HM100; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1273737-TPSD107M020R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20DM100; TPSE107M020R0100; LSR100/20HM100; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107M020R0100 - 1273737-TPSD107M020R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD107M020R0100
1273737-TPSD107M020R0100
Tantalum Capacitors - TPSD107M020R0100 1273737-TPSD107M020R0100
Manufacturer: AVX Corporation Win Source Part Number: 1273737-TPSD107M020R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20DM100; TPSE107M020R0100; LSR100/20HM100; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1273737-TPSD107M020R0100
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): LSR100/20DM100; TPSE107M020R0100; LSR100/20HM100;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-9150-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9150-1-ND
Tantalum Capacitors 478-9150-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9150-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9150-2-ND
Tantalum Capacitors 478-9150-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9150-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9150-6-ND
Tantalum Capacitors 478-9150-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V 0.1 Ohm Capacitor
59-TPSD107M020R0100
SMD 100uF 20V 0.1 Ohm Capacitor 59-TPSD107M020R0100
Cap Tant Solid 100uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD107M020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M020R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD107M020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M020R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 100UF 20% 20V 2917 - 66-TPSD107M020R0100 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 20V 2917
66-TPSD107M020R0100
CAP TANT 100UF 20% 20V 2917 66-TPSD107M020R0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSD107M020R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M020R0100
Tantalum Capacitors TPSD107M020R0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107M020R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD107M020R0100
Tantalum Capacitors TPSD107M020R0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107M020R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107M020R0100
Capacitors - Tantalum Capacitors TPSD107M020R0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J8872 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J8872
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J8872
TANTALUM CAPACITOR, 100UF, 20V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx - 96Y8058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx
96Y8058
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx 96Y8058
CAPACITOR, TANTALUM, 100UF, 20V, 2917; Capacitance:100µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 20V, 2917; Capacitance:100µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Kyocera Avx - 66AH7322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Kyocera Avx
66AH7322
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Kyocera Avx 66AH7322
CAP, 100UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1273737-TPSD107M020R0100 478-9150-1-ND 478-9150-6-ND 59-TPSD107M020R0100 66-TPSD107M020R0100 TPSD107M020R0100 TPSD107M020R0100 TPSD107M020R0100 54J8872 96Y8058 66AH7322
Product Name Tantalum Capacitors - TPSD107M020R0100 Tantalum Capacitors Tantalum Capacitors SMD 100uF 20V 0.1 Ohm Capacitor CAP TANT 100UF 20% 20V 2917 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; 2917 (7343 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers