KYOCERA AVX Components Corporation Tantalum Capacitors TPSD107M020H0085

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107M020H0085TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107M020H0085TR-ND
Tantalum Capacitors 478-TPSD107M020H0085TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm @ 100kHz

Buy Now Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 21T8022 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
21T8022
Tps Tant / T&r Rohs Compliant Kyocera Avx 21T8022
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD107M020H0085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107M020H0085
Capacitors - Tantalum Capacitors TPSD107M020H0085
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSD107M020H0085 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M020H0085
Tantalum Capacitors TPSD107M020H0085
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD107M020H0085TR-ND 21T8022 TPSD107M020H0085 TPSD107M020H0085
Product Name Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers