Kyocera Corporation SMD 100uF 16V 0.15 Ohm Capacitor TPSD107M016R0150

Description
Cap Tant Solid 100uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD107M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M016R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD107M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M016R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V 0.15 Ohm Capacitor
59-TPSD107M016R0150
SMD 100uF 16V 0.15 Ohm Capacitor 59-TPSD107M016R0150
Cap Tant Solid 100uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD107M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD107M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1359945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359945
Tantalum Capacitors 1359945
KYOCERA AVX TPSD107M016R0150

KYOCERA AVX TPSD107M016R0150

Supplier's Site
Tantalum Capacitors - 478-5243-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5243-2-ND
Tantalum Capacitors 478-5243-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5243-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5243-1-ND
Tantalum Capacitors 478-5243-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5243-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5243-6-ND
Tantalum Capacitors 478-5243-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 60R6090 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
60R6090
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 60R6090
TANTALUM CAPACITOR, 100UF, 16V, 0.15 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.15 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 28H8953 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
28H8953
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 28H8953
TANTALUM CAPACITOR, 100UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20% Rohs Compliant Kyocera Avx - 55AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20% Rohs Compliant Kyocera Avx
55AC4054
Cap, 100Μf, 16V, 20% Rohs Compliant Kyocera Avx 55AC4054
CAP, 100µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
100uF 16V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS - 17928-TPSD107M016R0150 - Utmel Electronic Limited
Hong Kong, China
100uF 16V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS
17928-TPSD107M016R0150
100uF 16V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS 17928-TPSD107M016R0150
100uF 16V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

100uF 16V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD107M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107M016R0150
Capacitors - Tantalum Capacitors TPSD107M016R0150
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD107M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M016R0150
Tantalum Capacitors TPSD107M016R0150
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD107M016R0150 1359945 478-5243-2-ND 478-5243-6-ND 60R6090 55AC4054 17928-TPSD107M016R0150 TPSD107M016R0150 TPSD107M016R0150
Product Name SMD 100uF 16V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx Cap, 100Μf, 16V, 20% Rohs Compliant Kyocera Avx 100uF 16V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details