Kyocera Corporation Tantalum Capacitors TPSD107M010S0080

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107M010S0080-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD107M010S0080-ND
Tantalum Capacitors TPSD107M010S0080-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf, 10V, 0.08 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.08 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8862
Capacitor Tant, 100Uf, 10V, 0.08 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8862
CAPACITOR TANT, 100UF, 10V, 0.08 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.08 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD107M010S0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107M010S0080
Capacitors - Tantalum Capacitors TPSD107M010S0080
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD107M010S0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M010S0080
Tantalum Capacitors TPSD107M010S0080
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD107M010S0080-ND 54J8862 TPSD107M010S0080 TPSD107M010S0080
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.08 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - T491X336K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers