KYOCERA AVX Components Corporation Tantalum Capacitors TPSD107M010S0065

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107M010S0065TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107M010S0065TR-ND
Tantalum Capacitors 478-TPSD107M010S0065TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 65M6135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.2, 2917; Capacitance Kyocera Avx
65M6135
Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.2, 2917; Capacitance Kyocera Avx 65M6135
CAPACITOR TANT, 100UF 10V, 0.065 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V, 0.065 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD107M010S0065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107M010S0065
Capacitors - Tantalum Capacitors TPSD107M010S0065
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD107M010S0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M010S0065
Tantalum Capacitors TPSD107M010S0065
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD107M010S0065TR-ND 65M6135 TPSD107M010S0065 TPSD107M010S0065
Product Name Tantalum Capacitors Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details