KYOCERA AVX Components Corporation Tantalum Capacitors TPSD107M010S0050

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107M010S0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107M010S0050TR-ND
Tantalum Capacitors 478-TPSD107M010S0050TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSD107M010S0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M010S0050
Tantalum Capacitors TPSD107M010S0050
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107M010S0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107M010S0050
Capacitors - Tantalum Capacitors TPSD107M010S0050
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 65M6134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
65M6134
Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 65M6134
CAPACITOR TANT, 100UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD107M010S0050TR-ND TPSD107M010S0050 TPSD107M010S0050 65M6134
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Capacitance Type Fixed Fixed
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 6933877 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers