Cap Tant Solid 100uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD107M010R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M010R0125 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
CAP TANT 100UF 20% 10V 2917
CAP TANT 100UF 20% 10V 2917
CAPACITOR TANT, 100UF 10V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 100UF, 10V, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.95A RoHS Compliant: Yes
CAP TANT 100UF 20% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSD107M010R0125 | 478-9144-1-ND | 478-9144-6-ND | TPSD107M010R0125 | TPSD107M010R0125 | 54J8860 | 66-TPSD107M010R0125 |
| Product Name | SMD 100uF 10V 0.125 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx | CAP TANT 100UF 20% 10V 2917 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel; Tape & Reel (TR) |