AVX Corporation Tantalum Capacitors - TPSD107K020R0100 TPSD107K020R0100

Description
Manufacturer: AVX Corporation Win Source Part Number: 1273736-TPSD107K020R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20DK100; T495X107K020ATE10024 78; LSR100/20HK100; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1273736-TPSD107K020R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20DK100; T495X107K020ATE10024 78; LSR100/20HK100; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107K020R0100 - 1273736-TPSD107K020R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD107K020R0100
1273736-TPSD107K020R0100
Tantalum Capacitors - TPSD107K020R0100 1273736-TPSD107K020R0100
Manufacturer: AVX Corporation Win Source Part Number: 1273736-TPSD107K020R 0100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20DK100; T495X107K020ATE10024 78; LSR100/20HK100; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: AVX Corporation
Win Source Part Number: 1273736-TPSD107K020R0100
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): LSR100/20DK100; T495X107K020ATE1002478; LSR100/20HK100;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Tantalum Capacitors - 478-9142-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9142-6-ND
Tantalum Capacitors 478-9142-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9142-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9142-1-ND
Tantalum Capacitors 478-9142-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9142-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9142-2-ND
Tantalum Capacitors 478-9142-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V 0.1 Ohm Capacitor
59-TPSD107K020R0100
SMD 100uF 20V 0.1 Ohm Capacitor 59-TPSD107K020R0100
Cap Tant Solid 100uF 20V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD107K020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107K020R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD107K020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107K020R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1359884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359884
Tantalum Capacitors 1359884
Tantalum Capacitor 2917 100uF 20Vdc 10%

Tantalum Capacitor 2917 100uF 20Vdc 10%

Supplier's Site
Tantalum Capacitors - 1359884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359884P
Tantalum Capacitors 1359884P
Tantalum Capacitor 2917 100uF 20Vdc 10%

Tantalum Capacitor 2917 100uF 20Vdc 10%

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8858 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8858
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8858
TANTALUM CAPACITOR, 100UF, 20V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3628
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3628
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 20V, 10%, 2917; Capacitance Kyocera Avx - 89W2127 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 10%, 2917; Capacitance Kyocera Avx
89W2127
Tantalum Capacitor, 100Uf, 20V, 10%, 2917; Capacitance Kyocera Avx 89W2127
TANTALUM CAPACITOR, 100uF, 20V, 10%, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes

TANTALUM CAPACITOR, 100uF, 20V, 10%, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 94W9847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
94W9847
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 94W9847
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site
CAP TANT 100UF 10% 20V 2917 - 66-TPSD107K020R0100 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10% 20V 2917
66-TPSD107K020R0100
CAP TANT 100UF 10% 20V 2917 66-TPSD107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSD107K020R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD107K020R0100
Tantalum Capacitors TPSD107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107K020R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K020R0100
Tantalum Capacitors TPSD107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107K020R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107K020R0100
Capacitors - Tantalum Capacitors TPSD107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1273736-TPSD107K020R0100 478-9142-6-ND 478-9142-1-ND 59-TPSD107K020R0100 1359884 1359884P 54J8858 15P3628 66-TPSD107K020R0100 TPSD107K020R0100 TPSD107K020R0100 TPSD107K020R0100
Product Name Tantalum Capacitors - TPSD107K020R0100 Tantalum Capacitors Tantalum Capacitors SMD 100uF 20V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx CAP TANT 100UF 10% 20V 2917 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; 2917 (7343 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details