AVX Corporation Tantalum Capacitors TPSD107K016S0100

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107K016S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K016S0100TR-ND
Tantalum Capacitors 478-TPSD107K016S0100TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD107K016S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107K016S0100
Capacitors - Tantalum Capacitors TPSD107K016S0100
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD107K016S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K016S0100
Tantalum Capacitors TPSD107K016S0100
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6126
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6126
CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD107K016S0100TR-ND TPSD107K016S0100 TPSD107K016S0100 65M6126
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details