AVX Corporation Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TPSD107K016R0125.

Description
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Width:4.3mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Width:4.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4581
Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4581
TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4581
Product Name Tantalum Capacitor, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers