Kyocera Corporation Tantalum Capacitors TPSD107K016R0060

Description
Capacitor tantalum TPS 2917 100uF 16V
Request a Quote Datasheet
Description
Capacitor tantalum TPS 2917 100uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6993967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993967
Tantalum Capacitors 6993967
Capacitor tantalum TPS 2917 100uF 16V

Capacitor tantalum TPS 2917 100uF 16V

Supplier's Site
Tantalum Capacitors - 6993967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993967P
Tantalum Capacitors 6993967P
Capacitor tantalum TPS 2917 100uF 16V

Capacitor tantalum TPS 2917 100uF 16V

Supplier's Site
Tantalum Capacitors - 1622861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1622861
Tantalum Capacitors 1622861
Capacitor tantalum TPS 2917 100uF 16V

Capacitor tantalum TPS 2917 100uF 16V

Supplier's Site
Tantalum Capacitors - TPSD107K016R0060 - 937451-TPSD107K016R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD107K016R0060
937451-TPSD107K016R0060
Tantalum Capacitors - TPSD107K016R0060 937451-TPSD107K016R0060
Manufacturer: AVX Corporation Win Source Part Number: 937451-TPSD107K016R0 060 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 60mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4977-2, 478-4977-1, 478-4977-6, TPSD107K016R0060-ND

Manufacturer: AVX Corporation
Win Source Part Number: 937451-TPSD107K016R0060
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 60mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4977-2, 478-4977-1, 478-4977-6, TPSD107K016R0060-ND

Buy Now Datasheet
Tantalum Capacitors - 478-4977-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4977-6-ND
Tantalum Capacitors 478-4977-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4977-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4977-2-ND
Tantalum Capacitors 478-4977-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4977-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4977-1-ND
Tantalum Capacitors 478-4977-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD107K016R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107K016R0060
Capacitors - Tantalum Capacitors TPSD107K016R0060
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2938 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2938
Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2938
TANTALUM CAPACITOR, 100UF, 16V, 0.06 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.06 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 98H3489 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
98H3489
Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 98H3489
TANTALUM CAPACITOR, 100UF, 16V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 59M2775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
59M2775
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 59M2775
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107K016R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K016R0060
Tantalum Capacitors TPSD107K016R0060
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107K016R0060 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD107K016R0060
Tantalum Capacitors TPSD107K016R0060
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6993967 6993967P 937451-TPSD107K016R0060 478-4977-6-ND 478-4977-2-ND TPSD107K016R0060 75M2938 98H3489 59M2775 TPSD107K016R0060 TPSD107K016R0060
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD107K016R0060 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf, 16V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details