100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
TANTALUM CAPACITOR, 100UF, 10V, 0.08 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9137-6-ND | 478-9137-2-ND | 92H4904 | TPSD107K010S0080 | TPSD107K010S0080 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 10V, 0.08 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |