Kyocera Corporation Tantalum Capacitors TPSD107K010S0065

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107K010S0065-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD107K010S0065-ND
Tantalum Capacitors TPSD107K010S0065-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD107K010S0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K010S0065
Tantalum Capacitors TPSD107K010S0065
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8850 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8850
Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8850
CAPACITOR TANT, 100UF 10V, 0.065 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V, 0.065 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107K010S0065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107K010S0065
Capacitors - Tantalum Capacitors TPSD107K010S0065
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD107K010S0065-ND TPSD107K010S0065 54J8850 TPSD107K010S0065
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 10V, 0.065 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details