Kyocera Corporation Tantalum Capacitors TPSD107K010S0050

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107K010S0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD107K010S0050-ND
Tantalum Capacitors TPSD107K010S0050-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD107K010S0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K010S0050
Tantalum Capacitors TPSD107K010S0050
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5659
Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5659
CAPACITOR TANT, 100UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD107K010S0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107K010S0050
Capacitors - Tantalum Capacitors TPSD107K010S0050
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD107K010S0050-ND TPSD107K010S0050 70K5659 TPSD107K010S0050
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Tantalum Capacitors - TDL106K035M2D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers