AVX Corporation Tantalum Capacitors TPSD107K010R0150

Description
CAP TANT 100UF 10% 10V 2917
Request a Quote Datasheet
Description
CAP TANT 100UF 10% 10V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107K010R0150CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K010R0150CT-ND
Tantalum Capacitors 478-TPSD107K010R0150CT-ND
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSD107K010R0150DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K010R0150DKR-ND
Tantalum Capacitors 478-TPSD107K010R0150DKR-ND
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSD107K010R0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K010R0150TR-ND
Tantalum Capacitors 478-TPSD107K010R0150TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 6993955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993955
Tantalum Capacitors 6993955
Capacitor tantalum TPS 2917 100uF 10V

Capacitor tantalum TPS 2917 100uF 10V

Supplier's Site
Tantalum Capacitors - 6993955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993955P
Tantalum Capacitors 6993955P
Capacitor tantalum TPS 2917 100uF 10V

Capacitor tantalum TPS 2917 100uF 10V

Supplier's Site
Tantalum Capacitors - 1676809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676809
Tantalum Capacitors 1676809
Capacitor tantalum TPS 2917 100uF 10V

Capacitor tantalum TPS 2917 100uF 10V

Supplier's Site
Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8849 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8849
Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8849
TANTALUM CAPACITOR, 100UF, 10V, 0.15 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 0.15 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3626
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3626
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107K010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K010R0150
Tantalum Capacitors TPSD107K010R0150
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107K010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107K010R0150
Capacitors - Tantalum Capacitors TPSD107K010R0150
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD107K010R0150CT-ND 478-TPSD107K010R0150DKR-ND 6993955 6993955P 54J8849 15P3626 TPSD107K010R0150 TPSD107K010R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details