Kyocera Corporation Tantalum Capacitors TPSC686M010R0080

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686M010R0080-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC686M010R0080-ND
Tantalum Capacitors TPSC686M010R0080-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC686M010R0080 - 708192-TPSC686M010R0080 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC686M010R0080
708192-TPSC686M010R0080
Tantalum Capacitors - TPSC686M010R0080 708192-TPSC686M010R0080
Manufacturer: AVX Corporation Win Source Part Number: 708192-TPSC686M010R0 080 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 80mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708192-TPSC686M010R0080
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 80mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - TPSC686M010R0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M010R0080
Tantalum Capacitors TPSC686M010R0080
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8834
Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8834
CAPACITOR TANT, 68UF, 10V, 0.08 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.08ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 0.08 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 68UF 20% 10V 2312 - 66-TPSC686M010R0080 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 10V 2312
66-TPSC686M010R0080
CAP TANT 68UF 20% 10V 2312 66-TPSC686M010R0080
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC686M010R0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686M010R0080
Capacitors - Tantalum Capacitors TPSC686M010R0080
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSC686M010R0080-ND 708192-TPSC686M010R0080 TPSC686M010R0080 54J8834 66-TPSC686M010R0080 TPSC686M010R0080
Product Name Tantalum Capacitors Tantalum Capacitors - TPSC686M010R0080 Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.2, 2312; Capacitance Kyocera Avx CAP TANT 68UF 20% 10V 2312 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details