Tantalum Capacitor 2312 68uF 16Vdc 10%
Tantalum Capacitor 2312 68uF 16Vdc 10%
Tantalum Capacitor 2312 68uF 16Vdc 10%
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
Cap Tant Solid 68uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC686K016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC686K016R0200 can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 16V 2312
CAP TANT 68UF 10% 16V 2312
TANTALUM CAPACITOR, 68UF, 16V, 0.2 OHM, 0.1, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 68UF, 16V, 0.2 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP, 68µF, 16V, 10%, 2312, REEL; Capacitance:68µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 68UF 10% 16V 2312
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1366203P | 1366203 | 478-1774-1-ND | 478-1774-6-ND | 59-TPSC686K016R0200 | TPSC686K016R0200 | TPSC686K016R0200 | 54J8832 | 65W8114 | 04X6896 | TPSC686K016R0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 16V 0.2 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 16V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Cap, 68Μf, 16V, 10%, 2312, Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |