The TPSC686K010R0300 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 10V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range extends from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in a 2312 case size and is compliant with lead-free standards. Its reliability is rated at 1% failure per 1000 hours at 85°C under specified conditions.
Cap Tant Solid 68uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC686K010R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC686K010R0300 can be used for catalog matching and distributor lookup.
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Tantalum Capacitor 2312 68uF 10Vdc 10%
Tantalum Capacitor 2312 68uF 10Vdc 10%
Tantalum Capacitor 2312 68uF 10Vdc 10%
CAP TANT 68UF 10% 10V 2312
CAP TANT 68UF 10% 10V 2312
CAPACITOR TANT, 68UF, 10V, 0.3 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 68UF 10% 10V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSC686K010R0300 | TPSC686K010R0300-ND | 1361606 | 1366194P | TPSC686K010R0300 | TPSC686K010R0300 | 54J8830 | 15P3624 | TPSC686K010R0300 |
| Product Name | SMD 68uF 10V 0.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf, 10V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor; SMD | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 10 volts | 10 volts | 10 volts | ||||||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |