AVX Corporation Tantalum Capacitors TPSC686K010R0080

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9132-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9132-6-ND
Tantalum Capacitors 478-9132-6-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9132-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9132-1-ND
Tantalum Capacitors 478-9132-1-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9132-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9132-2-ND
Tantalum Capacitors 478-9132-2-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC686K010R0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686K010R0080
Capacitors - Tantalum Capacitors TPSC686K010R0080
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site
Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8828 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8828
Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8828
CAPACITOR TANT, 68UF, 10V, 0.08 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.17A RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 0.08 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.17A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC686K010R0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686K010R0080
Tantalum Capacitors TPSC686K010R0080
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9132-6-ND 478-9132-1-ND TPSC686K010R0080 54J8828 TPSC686K010R0080
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 0.08 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers