AVX Corporation Tantalum Capacitors TPSC686K006R0200

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686K006R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC686K006R0200-ND
Tantalum Capacitors TPSC686K006R0200-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC686K006R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686K006R0200
Capacitors - Tantalum Capacitors TPSC686K006R0200
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC686K006R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686K006R0200
Tantalum Capacitors TPSC686K006R0200
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8827
Capacitor Tant, 68Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8827
CAPACITOR TANT, 68UF, 6.3V, 0.2 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 0.2 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC686K006R0200-ND TPSC686K006R0200 TPSC686K006R0200 54J8827
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814738 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details