Kyocera Corporation Tantalum Capacitors TPSC685M025R0600

Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC685M025R0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC685M025R0600-ND
Tantalum Capacitors TPSC685M025R0600-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC685M025R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC685M025R0600
Tantalum Capacitors TPSC685M025R0600
CAP TANT 6.8UF 20% 25V 2312

CAP TANT 6.8UF 20% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC685M025R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC685M025R0600
Capacitors - Tantalum Capacitors TPSC685M025R0600
CAP TANT 6.8UF 20% 25V 2312

CAP TANT 6.8UF 20% 25V 2312

Supplier's Site
Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 02E8484 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx
02E8484
Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx 02E8484
CAPACITOR TANT, 6.8UF, 25V, 0.6 OHM, 0.2, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 25V, 0.6 OHM, 0.2, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC685M025R0600-ND TPSC685M025R0600 TPSC685M025R0600 02E8484
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details