Manufacturer: AVX Corporation
Win Source Part Number: 798291-TPSC685K025R0
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 6.8μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 500 mOhm
Manufacturer Size Code: C
Family Name: TPS
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T495C685K025ATE500; T495C685K025ATE50072
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
CAP TANT 6.8UF 10% 25V 2312
CAPACITOR TANT, 6.8UF, 25V, 0.5 OHM, 0.1, 2312; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes
CAP TANT 6.8UF 10% 25V 2312
| Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 798291-TPSC685K025R0500 | 478-9131-2-ND | 478-9131-6-ND | TPSC685K025R0500 | 54J8818 | TPSC685K025R0500 |
| Product Name | Tantalum Capacitors - TPSC685K025R0500 | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 25V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |