AVX Corporation Tantalum Capacitors TPSC685K020R0700

Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9130-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9130-2-ND
Tantalum Capacitors 478-9130-2-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8816 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8816
Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8816
CAPACITOR TANT, 6.8UF, 20V, 0.7 OHM, 0.1, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 0.7 OHM, 0.1, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC685K020R0700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC685K020R0700
Capacitors - Tantalum Capacitors TPSC685K020R0700
CAP TANT 6.8UF 10% 20V 2312

CAP TANT 6.8UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TPSC685K020R0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC685K020R0700
Tantalum Capacitors TPSC685K020R0700
CAP TANT 6.8UF 10% 20V 2312

CAP TANT 6.8UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9130-2-ND 54J8816 TPSC685K020R0700 TPSC685K020R0700
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 0.7 Ohm, 0.1, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers