Kyocera Corporation SMD 47uF 16V 0.11 Ohm Capacitor TPSC476M016R0110

Description
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.11 Ohm 125°C T/R Product overview: TPSC476M016R0110 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476M016R0110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.11 Ohm 125°C T/R Product overview: TPSC476M016R0110 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476M016R0110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.11 Ohm Capacitor
59-TPSC476M016R0110
SMD 47uF 16V 0.11 Ohm Capacitor 59-TPSC476M016R0110
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.11 Ohm 125°C T/R Product overview: TPSC476M016R0110 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476M016R0110 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.11 Ohm 125°C T/R Product overview: TPSC476M016R0110 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476M016R0110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC476M016R0110 - 708191-TPSC476M016R0110 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC476M016R0110
708191-TPSC476M016R0110
Tantalum Capacitors - TPSC476M016R0110 708191-TPSC476M016R0110
Manufacturer: AVX Corporation Win Source Part Number: 708191-TPSC476M016R0 110 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 110mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708191-TPSC476M016R0110
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 110mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - 478-9129-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9129-6-ND
Tantalum Capacitors 478-9129-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 110mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9129-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9129-2-ND
Tantalum Capacitors 478-9129-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 110mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9129-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9129-1-ND
Tantalum Capacitors 478-9129-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 110mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC476M016R0110 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476M016R0110
Tantalum Capacitors TPSC476M016R0110
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J8815 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J8815
Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J8815
TANTALUM CAPACITOR, 47UF, 16V, 0.11 OHM, 0.2, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.11 OHM, 0.2, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 47Uf, 16V, 2312; Capacitance Kyocera Avx - 96Y8054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 16V, 2312; Capacitance Kyocera Avx
96Y8054
Capacitor, Tantalum, 47Uf, 16V, 2312; Capacitance Kyocera Avx 96Y8054
CAPACITOR, TANTALUM, 47UF, 16V, 2312; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 16V, 2312; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC476M016R0110 708191-TPSC476M016R0110 478-9129-6-ND 478-9129-2-ND TPSC476M016R0110 54J8815
Product Name SMD 47uF 16V 0.11 Ohm Capacitor Tantalum Capacitors - TPSC476M016R0110 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel; Reel Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers