AVX Corporation Capacitance Kyocera Avx TPSC476M010R0350.

Description
Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:561mA; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:561mA; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 28AC4451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
28AC4451
Capacitance Kyocera Avx 28AC4451
Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:561mA; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:561mA; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC4451
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers