Cap Tant Solid 47uF 10V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.35 Ohm 125°C T/R Product overview: TPSC476M010R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476M010R0350 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.2, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.2, 2312; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 47UF 20% 10V 2312
CAP TANT 47UF 20% 10V 2312
CAP TANT 47UF 20% 10V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSC476M010R0350 | 478-3059-2-ND | 478-3059-6-ND | 54J8813 | TPSC476M010R0350 | TPSC476M010R0350 | TPSC476M010R0350 |
| Product Name | SMD 47uF 10V 0.35 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |