Kyocera Corporation Tantalum Capacitors TPSC476K010T0200

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11211-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11211-1-ND
Tantalum Capacitors 478-11211-1-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11211-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11211-2-ND
Tantalum Capacitors 478-11211-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11211-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11211-6-ND
Tantalum Capacitors 478-11211-6-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC476K010T0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476K010T0200
Tantalum Capacitors TPSC476K010T0200
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC476K010T0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC476K010T0200
Capacitors - Tantalum Capacitors TPSC476K010T0200
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11211-1-ND 478-11211-6-ND TPSC476K010T0200 TPSC476K010T0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details