AVX Corporation SMD 47uF 10V 0.35 Ohm Capacitor TPSC476K010R0350

Description
Cap Tant Solid 47uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.35 Ohm 125°C T/R Product overview: TPSC476K010R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476K010R0350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.35 Ohm 125°C T/R Product overview: TPSC476K010R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476K010R0350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V 0.35 Ohm Capacitor
59-TPSC476K010R0350
SMD 47uF 10V 0.35 Ohm Capacitor 59-TPSC476K010R0350
Cap Tant Solid 47uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.35 Ohm 125°C T/R Product overview: TPSC476K010R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476K010R0350 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.35 Ohm 125°C T/R Product overview: TPSC476K010R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476K010R0350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4093-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4093-2-ND
Tantalum Capacitors 478-4093-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4093-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4093-6-ND
Tantalum Capacitors 478-4093-6-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4093-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4093-1-ND
Tantalum Capacitors 478-4093-1-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC476K010R0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC476K010R0350
Capacitors - Tantalum Capacitors TPSC476K010R0350
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TPSC476K010R0350 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC476K010R0350
Tantalum Capacitors TPSC476K010R0350
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 35K1291 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx
35K1291
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx 35K1291
TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 6032; Capacitance Kyocera Avx - 14J9935 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 6032; Capacitance Kyocera Avx
14J9935
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 6032; Capacitance Kyocera Avx 14J9935
TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.1, 6032; Capacitance:47µF; Voltage Rating:10V; Product Range:TPS Series; Capacitance Tolerance:± 10%; Packaging:Cut Tape; Tantalum Capacitor Case:2312 [6032 Metric]; ESR:0.35ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.1, 6032; Capacitance:47µF; Voltage Rating:10V; Product Range:TPS Series; Capacitance Tolerance:± 10%; Packaging:Cut Tape; Tantalum Capacitor Case:2312 [6032 Metric]; ESR:0.35ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 35K4994 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
35K4994
Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 35K4994
TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 0.35 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx - 94W9836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx
94W9836
Cap, 47Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx 94W9836
CAP, 47µF, 10V, 10%, 2312, REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 10V, 10%, 2312, REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC476K010R0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476K010R0350
Tantalum Capacitors TPSC476K010R0350
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC476K010R0350 478-4093-2-ND 478-4093-6-ND TPSC476K010R0350 TPSC476K010R0350 35K1291 14J9935 94W9836 TPSC476K010R0350
Product Name SMD 47uF 10V 0.35 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 10V, 0.35 Ohm, 0.1, 6032; Capacitance Kyocera Avx Cap, 47Μf, 10V, 10%, 2312, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers