4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
CAP TANT 4.7UF 20% 35V 2312
CAP TANT 4.7UF 20% 35V 2312
CAPACITOR TANT, 4.7UF, 35V, 0.6 OHM, 0.2, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes
CAP TANT 4.7UF 20% 35V 2312
CAP TANT 4.7UF 20% 35V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSC475M035S0600TR-ND | 478-TPSC475M035S0600DKR-ND | 54J8807 | TPSC475M035S0600 | TPSC475M035S0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 35V, 0.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |