AVX Corporation Tantalum Capacitors TPSC475K035R0600

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1772-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1772-6-ND
Tantalum Capacitors 478-1772-6-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1772-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1772-1-ND
Tantalum Capacitors 478-1772-1-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1772-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1772-2-ND
Tantalum Capacitors 478-1772-2-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V 0.6 Ohm Capacitor
59-TPSC475K035R0600
SMD 4.7uF 35V 0.6 Ohm Capacitor 59-TPSC475K035R0600
Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.6 Ohm 125°C T/R Product overview: TPSC475K035R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC475K035R0600 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.6 Ohm 125°C T/R Product overview: TPSC475K035R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC475K035R0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1366196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366196
Tantalum Capacitors 1366196
Tantalum Capacitor 2312 4.7uF 35Vdc 10%

Tantalum Capacitor 2312 4.7uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1361599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361599
Tantalum Capacitors 1361599
Tantalum Capacitor 2312 4.7uF 35Vdc 10%

Tantalum Capacitor 2312 4.7uF 35Vdc 10%

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC475K035R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC475K035R0600
Capacitors - Tantalum Capacitors TPSC475K035R0600
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 19C6261 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx
19C6261
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx 19C6261
TANTALUM CAPACITOR, 4.7UF, 35V, 0.6 OHM, 0.1, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 0.6 OHM, 0.1, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 07J3642 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
07J3642
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 07J3642
TANTALUM CAPACITOR, 4.7UF, 35V, 0.6 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 0.6 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC475K035R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC475K035R0600
Tantalum Capacitors TPSC475K035R0600
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1772-6-ND 478-1772-1-ND 59-TPSC475K035R0600 1366196 TPSC475K035R0600 19C6261 TPSC475K035R0600
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V 0.6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - T491D106K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers