Kyocera Corporation Tantalum Capacitors TPSC475K035H0600

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC475K035H0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC475K035H0600-ND
Tantalum Capacitors TPSC475K035H0600-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC475K035H0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC475K035H0600
Capacitors - Tantalum Capacitors TPSC475K035H0600
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TPSC475K035H0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC475K035H0600
Tantalum Capacitors TPSC475K035H0600
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet
Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx - 54J8806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx
54J8806
Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx 54J8806
CAPACITOR, TANTALUM, 4.7UF, 35V, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 35V, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx - 96Y8053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx
96Y8053
Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx 96Y8053
CAPACITOR, TANTALUM, 4.7UF, 35V, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 35V, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC475K035H0600-ND TPSC475K035H0600 TPSC475K035H0600 54J8806
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 4.7Uf, 35V, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers