Kyocera Corporation Tantalum Capacitors TPSC337M006R0080

Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5636-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5636-2-ND
Tantalum Capacitors 478-5636-2-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5636-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5636-1-ND
Tantalum Capacitors 478-5636-1-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5636-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5636-6-ND
Tantalum Capacitors 478-5636-6-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf 6.3V, 0.08 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 11R8406 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 6.3V, 0.08 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
11R8406
Tantalum Capacitor, 330Uf 6.3V, 0.08 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 11R8406
TANTALUM CAPACITOR, 330UF 6.3V, 0.08 OHM, 0.2, 2312, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 6.3V, 0.08 OHM, 0.2, 2312, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 95W8962 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
95W8962
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 95W8962
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx - 13AC4103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx
13AC4103
Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx 13AC4103
CAP, 330µF, 6.3V, 20%, REEL; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%, REEL; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC337M006R0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC337M006R0080
Capacitors - Tantalum Capacitors TPSC337M006R0080
CAP TANT 330UF 20% 6.3V 2312

CAP TANT 330UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC337M006R0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC337M006R0080
Tantalum Capacitors TPSC337M006R0080
CAP TANT 330UF 20% 6.3V 2312

CAP TANT 330UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5636-2-ND 478-5636-6-ND 11R8406 95W8962 13AC4103 TPSC337M006R0080 TPSC337M006R0080
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf 6.3V, 0.08 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details