Kyocera Corporation Tantalum Capacitors TPSC337M004R0100

Description
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC337M004R0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC337M004R0100TR-ND
Tantalum Capacitors 478-TPSC337M004R0100TR-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 100mOhm

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC337M004R0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC337M004R0100DKR-ND
Tantalum Capacitors 478-TPSC337M004R0100DKR-ND
CAP TANT 330UF 20% 4V 2312

CAP TANT 330UF 20% 4V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC337M004R0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC337M004R0100CT-ND
Tantalum Capacitors 478-TPSC337M004R0100CT-ND
CAP TANT 330UF 20% 4V 2312

CAP TANT 330UF 20% 4V 2312

Buy Now Datasheet
Tantalum Capacitors - TPSC337M004R0100 - 901032-TPSC337M004R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC337M004R0100
901032-TPSC337M004R0100
Tantalum Capacitors - TPSC337M004R0100 901032-TPSC337M004R0100
Manufacturer: AVX Corporation Win Source Part Number: 901032-TPSC337M004R0 100 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901032-TPSC337M004R0100
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V 0.1 Ohm Capacitor
59-TPSC337M004R0100
SMD 330uF 4V 0.1 Ohm Capacitor 59-TPSC337M004R0100
Cap Tant Solid 330uF 4V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.1 Ohm 125°C T/R Product overview: TPSC337M004R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC337M004R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 4V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.1 Ohm 125°C T/R Product overview: TPSC337M004R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC337M004R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 330UF 20% 4V 2312 - 66-TPSC337M004R0100 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 20% 4V 2312
66-TPSC337M004R0100
CAP TANT 330UF 20% 4V 2312 66-TPSC337M004R0100
CAP TANT 330UF 20% 4V 2312

CAP TANT 330UF 20% 4V 2312

Supplier's Site
Tantalum Capacitors - TPSC337M004R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC337M004R0100
Tantalum Capacitors TPSC337M004R0100
CAP TANT 330UF 20% 4V 2312

CAP TANT 330UF 20% 4V 2312

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 4V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 4V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8805
Capacitor Tant, 330Uf, 4V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8805
CAPACITOR TANT, 330UF, 4V, 0.1 OHM, 0.2, 2312; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 4V, 0.1 OHM, 0.2, 2312; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC337M004R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC337M004R0100
Capacitors - Tantalum Capacitors TPSC337M004R0100
CAP TANT 330UF 20% 4V 2312

CAP TANT 330UF 20% 4V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSC337M004R0100TR-ND 478-TPSC337M004R0100DKR-ND 901032-TPSC337M004R0100 59-TPSC337M004R0100 66-TPSC337M004R0100 TPSC337M004R0100 54J8805 TPSC337M004R0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC337M004R0100 SMD 330uF 4V 0.1 Ohm Capacitor CAP TANT 330UF 20% 4V 2312 Tantalum Capacitors Capacitor Tant, 330Uf, 4V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details