AVX Corporation Tantalum Capacitors TPSC337K006S0100V

Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC337K006S0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC337K006S0100VTR-ND
Tantalum Capacitors 478-TPSC337K006S0100VTR-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC337K006S0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC337K006S0100V
Tantalum Capacitors TPSC337K006S0100V
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSC337K006S0100VTR-ND TPSC337K006S0100V
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814536 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details