AVX Corporation Tantalum Capacitors TPSC337K006R0100V

Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC337K006R0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC337K006R0100VTR-ND
Tantalum Capacitors 478-TPSC337K006R0100VTR-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC337K006R0100V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC337K006R0100V
Capacitors - Tantalum Capacitors TPSC337K006R0100V
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC337K006R0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC337K006R0100V
Tantalum Capacitors TPSC337K006R0100V
CAP TANT 330UF 10% 6.3V 2312

CAP TANT 330UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC337K006R0100VTR-ND TPSC337K006R0100V TPSC337K006R0100V
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details