330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm
Cap Tant Solid 330uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.1 Ohm 125°C T/R Product overview: TPSC337K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC337K006R0100 can be used for catalog matching and distributor lookup.
CAP TANT 330UF 10% 6.3V 2312
CAP TANT 330UF 10% 6.3V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSC337K006R0100CT-ND | 478-TPSC337K006R0100DKR-ND | 59-TPSC337K006R0100 | TPSC337K006R0100 | TPSC337K006R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 330uF 6.3V 0.1 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |