KYOCERA AVX TPSC337K004R0100
KYOCERA AVX TPSC337K004R0100
KYOCERA AVX TPSC337K004R0100
CAP TANT 330UF 10% 4V 2312
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 100mOhm
CAP TANT 330UF 10% 4V 2312
CAP TANT 330UF 10% 4V 2312
CAP TANT 330UF 10% 4V 2312
CAPACITOR TANT, 330UF, 4V, 0.1 OHM, 0.1, 2312; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 4 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 330UF 10% 4V 2312
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6993646 | 6993646P | 478-TPSC337K004R0100DKR-ND | 478-TPSC337K004R0100TR-ND | TPSC337K004R0100 | TPSC337K004R0100 | 54J8804 | 15P3612 | 66-TPSC337K004R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 330Uf, 4V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 4 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | CAP TANT 330UF 10% 4V 2312 |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Electrostatic Capacitors | MnO2 | Tantalum | Tantalum | ||||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |