Manufacturer: AVX Corporation
Win Source Part Number: 1113688-TPSC336M016R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 100 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm
CAPACITOR TANT, 33UF, 16V, 0.1 OHM, 0.2, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes
CAP TANT 33UF 20% 16V 2312
CAP TANT 33UF 20% 16V 2312
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1113688-TPSC336M016R0100 | TPSC336M016R0100-ND | 54J8799 | TPSC336M016R0100 | TPSC336M016R0100 |
| Product Name | Tantalum Capacitors - TPSC336M016R0100 | Tantalum Capacitors | Capacitor Tant, 33Uf, 16V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts |