Kyocera Corporation Tantalum Capacitors TPSC336M010Y0375

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 375mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 375mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC336M010Y0375-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC336M010Y0375-ND
Tantalum Capacitors TPSC336M010Y0375-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 375mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 375mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC336M010Y0375 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC336M010Y0375
Capacitors - Tantalum Capacitors TPSC336M010Y0375
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TPSC336M010Y0375 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336M010Y0375
Tantalum Capacitors TPSC336M010Y0375
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSC336M010Y0375-ND TPSC336M010Y0375 TPSC336M010Y0375
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details