Kyocera Corporation SMD 33uF 10V 0.375 Ohm Capacitor TPSC336M010R0375

Description
Cap Tant Solid 33uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC336M010R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336M010R0375 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC336M010R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336M010R0375 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 10V 0.375 Ohm Capacitor
59-TPSC336M010R0375
SMD 33uF 10V 0.375 Ohm Capacitor 59-TPSC336M010R0375
Cap Tant Solid 33uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC336M010R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336M010R0375 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC336M010R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336M010R0375 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9125-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9125-2-ND
Tantalum Capacitors 478-9125-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 375mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 375mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC336M010R0375 - 750306-TPSC336M010R0375 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC336M010R0375
750306-TPSC336M010R0375
Tantalum Capacitors - TPSC336M010R0375 750306-TPSC336M010R0375
Manufacturer: AVX Corporation Win Source Part Number: 750306-TPSC336M010R0 375 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 375 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR33 / 10CM375; TPSC336M010T0375; T496C336M010BH612072 80; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 750306-TPSC336M010R0375
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 375 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): LSR33 / 10CM375; TPSC336M010T0375; T496C336M010BH61207280;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC336M010R0375 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336M010R0375
Capacitors - Tantalum Capacitors TPSC336M010R0375
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TPSC336M010R0375 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336M010R0375
Tantalum Capacitors TPSC336M010R0375
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, 0.375 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J8797 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 0.375 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J8797
Tantalum Capacitor, 33Uf, 10V, 0.375 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J8797
TANTALUM CAPACITOR, 33UF, 10V, 0.375 OHM, 0.2, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:542mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 0.375 OHM, 0.2, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:542mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC336M010R0375 478-9125-2-ND 750306-TPSC336M010R0375 TPSC336M010R0375 TPSC336M010R0375 54J8797
Product Name SMD 33uF 10V 0.375 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TPSC336M010R0375 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 0.375 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers