AVX Corporation Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx TPSC336K10R0375

Description
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 14J9933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
14J9933
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 14J9933
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, 10%, Reel; Capacitance Kyocera Avx - 13AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
13AC4102
Cap, 33Μf, 10V, 10%, Reel; Capacitance Kyocera Avx 13AC4102
CAP, 33µF, 10V, 10%, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 33µF, 10V, 10%, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 14J9933 13AC4102
Product Name Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 33Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers