Kyocera Corporation Tantalum Capacitors - TPSC336K020R0300 TPSC336K020R0300

Description
Manufacturer: AVX Corporation Win Source Part Number: 1273735-TPSC336K020R 0300 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR33 / 20CK300; TPSC336K020T0300; TR3C336K020C0300; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1273735-TPSC336K020R 0300 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR33 / 20CK300; TPSC336K020T0300; TR3C336K020C0300; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC336K020R0300 - 1273735-TPSC336K020R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC336K020R0300
1273735-TPSC336K020R0300
Tantalum Capacitors - TPSC336K020R0300 1273735-TPSC336K020R0300
Manufacturer: AVX Corporation Win Source Part Number: 1273735-TPSC336K020R 0300 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR33 / 20CK300; TPSC336K020T0300; TR3C336K020C0300; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1273735-TPSC336K020R0300
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 300 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): LSR33 / 20CK300; TPSC336K020T0300; TR3C336K020C0300;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 6993579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993579
Tantalum Capacitors 6993579
KYOCERA AVX TPSC336K020R0300

KYOCERA AVX TPSC336K020R0300

Supplier's Site
Tantalum Capacitors - 6993579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993579P
Tantalum Capacitors 6993579P
KYOCERA AVX TPSC336K020R0300

KYOCERA AVX TPSC336K020R0300

Supplier's Site
Tantalum Capacitors - 1676788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676788
Tantalum Capacitors 1676788
KYOCERA AVX TPSC336K020R0300

KYOCERA AVX TPSC336K020R0300

Supplier's Site
Singapore, Singapore
SMD 33uF 20V 0.3 Ohm Capacitor
59-TPSC336K020R0300
SMD 33uF 20V 0.3 Ohm Capacitor 59-TPSC336K020R0300
Cap Tant Solid 33uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC336K020R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K020R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC336K020R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K020R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3096-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3096-6-ND
Tantalum Capacitors 478-3096-6-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3096-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3096-1-ND
Tantalum Capacitors 478-3096-1-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3096-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3096-2-ND
Tantalum Capacitors 478-3096-2-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC336K020R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336K020R0300
Capacitors - Tantalum Capacitors TPSC336K020R0300
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TPSC336K020R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336K020R0300
Tantalum Capacitors TPSC336K020R0300
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 20V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 96M1068 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
96M1068
Tantalum Capacitor, 33Uf, 20V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 96M1068
TANTALUM CAPACITOR, 33UF, 20V, 0.3 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, 0.3 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8796 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8796
Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8796
CAPACITOR TANT, 33UF, 20V, 0.3 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 0.3 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1273735-TPSC336K020R0300 6993579 6993579P 59-TPSC336K020R0300 478-3096-6-ND 478-3096-1-ND TPSC336K020R0300 TPSC336K020R0300 96M1068
Product Name Tantalum Capacitors - TPSC336K020R0300 Tantalum Capacitors Tantalum Capacitors SMD 33uF 20V 0.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 20V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC106K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers