AVX Corporation Tantalum Capacitors TPSC336K016R0300

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1771-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1771-1-ND
Tantalum Capacitors 478-1771-1-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1771-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1771-2-ND
Tantalum Capacitors 478-1771-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1771-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1771-6-ND
Tantalum Capacitors 478-1771-6-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.3 Ohm Capacitor
59-TPSC336K016R0300
SMD 33uF 16V 0.3 Ohm Capacitor 59-TPSC336K016R0300
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC336K016R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC336K016R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1366182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366182
Tantalum Capacitors 1366182
Tantalum Capacitor 2312 33uF 16Vdc 10%

Tantalum Capacitor 2312 33uF 16Vdc 10%

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC336K016R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336K016R0300
Capacitors - Tantalum Capacitors TPSC336K016R0300
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSC336K016R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC336K016R0300
Tantalum Capacitors TPSC336K016R0300
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC336K016R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336K016R0300
Tantalum Capacitors TPSC336K016R0300
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 36K2068 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
36K2068
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 36K2068
TANTALUM CAPACITOR, 33UF, 16V, 0.3 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.3 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 07J3641 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
07J3641
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 07J3641
TANTALUM CAPACITOR, 33UF, 16V, 0.3 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.3 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Μf, 16V, 10%, 2312, Smd; Capacitance Kyocera Avx - 59M2767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 16V, 10%, 2312, Smd; Capacitance Kyocera Avx
59M2767
Cap, 33Μf, 16V, 10%, 2312, Smd; Capacitance Kyocera Avx 59M2767
CAP, 33µF, 16V, 10%, 2312, SMD; Capacitance:33µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 16V, 10%, 2312, SMD; Capacitance:33µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 33UF 10% 16V 2312 - 66-TPSC336K016R0300 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 10% 16V 2312
66-TPSC336K016R0300
CAP TANT 33UF 10% 16V 2312 66-TPSC336K016R0300
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site
33uF 16V -55℃~+125℃ 300mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS - 17928-TPSC336K016R0300 - Utmel Electronic Limited
Hong Kong, China
33uF 16V -55℃~+125℃ 300mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
17928-TPSC336K016R0300
33uF 16V -55℃~+125℃ 300mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS 17928-TPSC336K016R0300
33uF 16V -55℃~+125℃ 300mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

33uF 16V -55℃~+125℃ 300mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1771-1-ND 478-1771-6-ND 59-TPSC336K016R0300 1366182 TPSC336K016R0300 TPSC336K016R0300 TPSC336K016R0300 36K2068 59M2767 66-TPSC336K016R0300 17928-TPSC336K016R0300
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 0.3 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx Cap, 33Μf, 16V, 10%, 2312, Smd; Capacitance Kyocera Avx CAP TANT 33UF 10% 16V 2312 33uF 16V -55℃~+125℃ 300mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C17AH1R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details