AVX Corporation SMD 33uF 16V 0.225 Ohm Capacitor TPSC336K016R0225

Description
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.225 Ohm 125°C T/R Product overview: TPSC336K016R0225 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.225 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.225 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.225 Ohm 125°C T/R Product overview: TPSC336K016R0225 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.225 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.225 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V 0.225 Ohm Capacitor
59-TPSC336K016R0225
SMD 33uF 16V 0.225 Ohm Capacitor 59-TPSC336K016R0225
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.225 Ohm 125°C T/R Product overview: TPSC336K016R0225 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.225 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.225 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0225 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.225 Ohm 125°C T/R Product overview: TPSC336K016R0225 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.225 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.225 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TPSC336K016R0225CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC336K016R0225CT-ND
Tantalum Capacitors 478-TPSC336K016R0225CT-ND
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC336K016R0225TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC336K016R0225TR-ND
Tantalum Capacitors 478-TPSC336K016R0225TR-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC336K016R0225DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC336K016R0225DKR-ND
Tantalum Capacitors 478-TPSC336K016R0225DKR-ND
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - TPSC336K016R0225 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336K016R0225
Tantalum Capacitors TPSC336K016R0225
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC336K016R0225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336K016R0225
Capacitors - Tantalum Capacitors TPSC336K016R0225
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site
Capacitor Tant, 33Uf, 16V, 0.225 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.225 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8795
Capacitor Tant, 33Uf, 16V, 0.225 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8795
CAPACITOR TANT, 33UF, 16V, 0.225 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.225 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC336K016R0225 478-TPSC336K016R0225CT-ND 478-TPSC336K016R0225DKR-ND TPSC336K016R0225 TPSC336K016R0225 54J8795
Product Name SMD 33uF 16V 0.225 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.225 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details