AVX Corporation Tantalum Capacitors TPSC336K016R0100

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11582-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11582-2-ND
Tantalum Capacitors 478-11582-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11582-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11582-6-ND
Tantalum Capacitors 478-11582-6-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11582-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11582-1-ND
Tantalum Capacitors 478-11582-1-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1383707-TPSC336K016R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1383707-TPSC336K016R0100
Capacitors - Tantalum Capacitors 1383707-TPSC336K016R0100
Win Source Part Number: 1383707-TPSC336K016R 0100 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 pcs Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383707-TPSC336K016R0100
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500 pcs
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: C
Mounting Type: Surface Mount
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.1 Ohm Capacitor
59-TPSC336K016R0100
SMD 33uF 16V 0.1 Ohm Capacitor 59-TPSC336K016R0100
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.1 Ohm 125°C T/R Product overview: TPSC336K016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.1 Ohm 125°C T/R Product overview: TPSC336K016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K016R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC336K016R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336K016R0100
Tantalum Capacitors TPSC336K016R0100
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8793
Capacitor Tant, 33Uf, 16V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8793
CAPACITOR TANT, 33UF, 16V, 0.1 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.1 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11582-2-ND 478-11582-6-ND 1383707-TPSC336K016R0100 59-TPSC336K016R0100 TPSC336K016R0100 54J8793
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 33uF 16V 0.1 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TIM226K010P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers