The TPSC336K016H0300 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 µF and a rated voltage of 16V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range extends from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in multiple case sizes and is lead-free compatible, aligning with modern manufacturing standards. Its reliability is indicated by a failure rate of 1% per 1000 hours at 85°C under rated voltage conditions. This product is a suitable choice for engineers looking for reliable performance in compact electronic designs.
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
CAP TANT 33UF 10% 16V 2312
Capacitor,33uF,16VDC
CAP TANT 33UF 10% 16V 2312
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC336K016H0300-ND | TPSC336K016H0300 | 54J8792 | TPSC336K016H0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |